Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 127mm |
---|---|
File Cut | - |
File Shape | Extra Slim, Extra Slim |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T0072 5 Saw File Extra Slim Three Sided 5" | Rapid Electronics |
C.K Tools Triangular File, 225mm | Distrelec |
SAW FILE, EXTRA SLIM, 127MM | Farnell |
Where can I find additional details, specifications and documents for a T0072 5?
Additional datasheets, footprints and schematics for T0072 5 are listed on our Part Details page. You can also find images and similar parts to T0072 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0072 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0072 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0072 5 fall under?
The T0072 5 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to T0072 5 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0072 5 you can contact the distributor directly for product support, shipping queries etc.
Is the T0072 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0072 5 have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec and Farnell have stock available or on a lead time for T0072 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0072 5 often in real-time on the comparison pages.
What if I can't find stock of T0072 5?
You can fill out our help required form which you can use to request a quote for T0072 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.