Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | - |
Current Rating | - |
Supply Voltage | - |
Lens Shape | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lamp Holder |
Indicator Lens Colour | Green |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 50V |
---|---|
Bulb Size | E5/8 or S6/8 |
RoHS Compliant | Yes |
Lamp Holders & Accessories T0063AO GRN | Rapid Electronics |
Green holder for 12.7mm panel indicator | RS |
Indicator Lamp | Newark Electronics |
LAMP HOLDER, GREEN | element14 |
T0063AO GREEN | Boersig |
Where can I find additional details, specifications and documents for a T0063AOFAD?
Additional datasheets, footprints and schematics for T0063AOFAD are listed on our Part Details page. You can also find images and similar parts to T0063AOFAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0063AOFAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0063AOFAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0063AOFAD fall under?
The T0063AOFAD is listed under Lighting Products > Lamps & Tubes > Lamp Accessories.
Can I view similar or alternative parts?
You can view similar parts to T0063AOFAD when available in the Lamp Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0063AOFAD you can contact the distributor directly for product support, shipping queries etc.
Is the T0063AOFAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0063AOFAD have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for T0063AOFAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0063AOFAD often in real-time on the comparison pages.
What if I can't find stock of T0063AOFAD?
You can fill out our help required form which you can use to request a quote for T0063AOFAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.