Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | LIS344AL |
Silicon Family Name | - |
For Use With | TinkerKit compatible boards |
Kit Contents | Evaluation Board for LIS344AL |
Product Range | - |
Features | Acceleration Measurement |
MODULE, ACCELEROMETER, TINKERKIT | Farnell |
Mod Board, Tinkerkit 2/3 Axis Accelerometer | Newark Electronics |
Where can I find additional details, specifications and documents for a T000020?
Additional datasheets, footprints and schematics for T000020 are listed on our Part Details page. You can also find images and similar parts to T000020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T000020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T000020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T000020 fall under?
The T000020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T000020 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T000020 you can contact the distributor directly for product support, shipping queries etc.
Is the T000020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T000020 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for T000020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T000020 often in real-time on the comparison pages.
What if I can't find stock of T000020?
You can fill out our help required form which you can use to request a quote for T000020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.