Status: | Active |
---|---|
Series: | NZ9F |
RoHS: | Compliant |
Prices starting from US$0.11
Standard Zener Breakdown Voltage Range 2.4 V to 24 V |
Steady State Power Rating of 250 mW |
Small Body Outline Dimensions: 0.039 x 0.024 (1.00 mm x 0.60 mm) |
Low Body Height: 0.016 (0.40 mm) |
ESD Rating of Class 3 (>16 kV) per Human Body Model |
These are PbFree Devices |
Benefits |
---|
Wide range of Zener Breakdown Voltages |
Applications |
---|
Hand Held Portables |
Cellular Phones |
End Products |
---|
High Density PC Boards |
Description | NZ9F, 5.1 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 0.25 |
Package Type | SOD-923-2 |
ZENER ARRAY DIODES | Farnell |
Sod-923 Eut Sngl Lps Pbf/Reel Rohs Compliant: Yes |Onsemi SZNZ9F5V1T5G | Newark Electronics |
Zener Diodes 5.1 V, 200 mW Zener Diode Voltage Regulator 5% Tolerance | Future Electronics |
Diode Zener Single 5.1V 250mW 2-Pin SOD-923 T/R | Avnet America |
ZENER DIODE, AEC-Q101, 5.1V, SOD-923 | element14 |
Where can I find additional details, specifications and documents for a SZNZ9F5V1T5G?
Additional datasheets, footprints and schematics for SZNZ9F5V1T5G are listed on our Part Details page. You can also find images and similar parts to SZNZ9F5V1T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNZ9F5V1T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZNZ9F5V1T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNZ9F5V1T5G fall under?
The SZNZ9F5V1T5G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZNZ9F5V1T5G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNZ9F5V1T5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNZ9F5V1T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZNZ9F5V1T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SZNZ9F5V1T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNZ9F5V1T5G often in real-time on the comparison pages.
What if I can't find stock of SZNZ9F5V1T5G?
You can fill out our help required form which you can use to request a quote for SZNZ9F5V1T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.