Status: | Active |
---|---|
Series: | NUP4114 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Clamping Voltage |
Small Body Outline Dimensions on SC88 Package:0.082 x 0.078 (2.10 mm x 1.25 mm) |
Low Body Height: 0.043 (1.10 mm) |
Standoff Voltage: 5.5 V |
Low Leakage |
Response Time is Typically < 1.0 ns |
IEC6100042 Level 4 ESD Protection |
These Devices are PbFree and are RoHS Compliant |
AECQ101 Qualified and PPAP Capable for SZNUP4114 |
Meets UL 94 V-0 |
SZ prefix for automotive and other applications requiring unique site and control change requirements |
Applications |
---|
LVDS |
HDMI |
End Products |
---|
USB 2.0 |
Display Port |
Description | NUP4114 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | DVI HDMI 1.2 HDMI 1.3/1.4 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | TSOP-6 |
Sub-1.0 Pf Esd Array/Reel |Onsemi SZNUP4114HMR6T1G | Newark Electronics |
ESD Suppressors / TVS Diodes LOW CAP TVS ARRAY | Future Electronics |
ESD Suppressor TVS ±15KV 6-Pin TSOP T/R | Avnet America |
DIODE, ESD PROTECTION, 5.5V, TSOP-6 | Farnell |
ESD Suppressor TVS �15KV 6-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SZNUP4114HMR6T1G?
Additional datasheets, footprints and schematics for SZNUP4114HMR6T1G are listed on our Part Details page. You can also find images and similar parts to SZNUP4114HMR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNUP4114HMR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZNUP4114HMR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNUP4114HMR6T1G fall under?
The SZNUP4114HMR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZNUP4114HMR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNUP4114HMR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNUP4114HMR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZNUP4114HMR6T1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SZNUP4114HMR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNUP4114HMR6T1G often in real-time on the comparison pages.
What if I can't find stock of SZNUP4114HMR6T1G?
You can fill out our help required form which you can use to request a quote for SZNUP4114HMR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.