Status: | Unknown |
---|---|
Series: | SZN Series |
RoHS: | Unknown |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0437
|
41,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0191
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
-
|
Buy Now | |
Future Electronics
from US$0.0126
|
-
|
Buy Now | |
element14
from US$0.0462
|
-
|
Buy Now | |
TTI Europe
from US$0.0253
|
-
|
Buy Now | |
Farnell
from US$0.0346
|
-
|
Buy Now |
Product Range | SZN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SZN Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
SZN crimp contact 28-26 awg | RS |
Contact, Szn Series, Socket, 28 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SZN-002T-P0.7K | Newark Electronics |
28-26 AWG 0.8-1.1 Insulation O.D 9mm) SZN Series Contact | Future Electronics |
CONTACT, CRIMP, RECEPTACLE, 28-26AWG | element14 |
PITCH1.5MM,0.7A,50V,IDC | TTI Europe |
Where can I find additional details, specifications and documents for a SZN-002T-P0.7K?
Additional datasheets, footprints and schematics for SZN-002T-P0.7K are listed on our Part Details page. You can also find images and similar parts to SZN-002T-P0.7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZN-002T-P0.7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZN-002T-P0.7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZN-002T-P0.7K fall under?
The SZN-002T-P0.7K is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SZN-002T-P0.7K when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZN-002T-P0.7K you can contact the distributor directly for product support, shipping queries etc.
Is the SZN-002T-P0.7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZN-002T-P0.7K have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SZN-002T-P0.7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZN-002T-P0.7K often in real-time on the comparison pages.
What if I can't find stock of SZN-002T-P0.7K?
You can fill out our help required form which you can use to request a quote for SZN-002T-P0.7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.