Status: | Active |
---|---|
Series: | MM3Z |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0375
|
No stock
|
Buy Now | |
Avnet America
from US$0.0314
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.0318
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.0329
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±5% (C Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z, 8.2 V (Automotive) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 8.2 |
P Max (W) | 0.3 |
Package Type | SOD-323 |
Diode Zener Single 8.2V 6% 200mW 2-Pin SOD-323 T/R | Avnet America |
Zener Diode, Aec-Q101, 8.2V, 0.3W, Sod323 | Newark Electronics |
MM3Z8V2T1 Series 200 mW 10 mA 8.2 V SMT Zener Voltage Regulator - SOD-323 | Future Electronics |
ZENER DIODE, AUTO, 8.2V, 0.3W, SOD323. | Farnell |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SZMM3Z8V2T1G?
Additional datasheets, footprints and schematics for SZMM3Z8V2T1G are listed on our Part Details page. You can also find images and similar parts to SZMM3Z8V2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMM3Z8V2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMM3Z8V2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMM3Z8V2T1G fall under?
The SZMM3Z8V2T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMM3Z8V2T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMM3Z8V2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMM3Z8V2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMM3Z8V2T1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for SZMM3Z8V2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMM3Z8V2T1G often in real-time on the comparison pages.
What if I can't find stock of SZMM3Z8V2T1G?
You can fill out our help required form which you can use to request a quote for SZMM3Z8V2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.