Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
72,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0112
|
1,836,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0112
|
550,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
512,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
512,000
in stock
|
Buy Now | |
Farnell
from US$0.0096
|
512,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0063
|
44,960
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0144
|
13,028
in stock
|
Buy Now | |
Future Electronics
from US$0.0096
|
-
|
Buy Now | |
TTI Europe
from US$0.0094
|
-
|
Buy Now |
Product Range | ZH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST ZH Series Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
CONN TERM CRIMP ZH 28-32AWG TIN | Heilind Electronics |
Contact, Zh Series, Socket, 32 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SZH-003T-P0.5 | Newark Electronics |
CONTACT, SOCKET, 32-28AWG, CRIMP | element14 |
ZH 1.5MM CONTACT 32-28 AWG | RS |
Contact | Transfer Multisort Elektronik |
ZH Series 32-28 AWG Receptacle Contact Connector | Future Electronics |
PITCH1.5,0.7A (AWG#28),50V | TTI Europe |
Where can I find additional details, specifications and documents for a SZH-003T-P0.5?
Additional datasheets, footprints and schematics for SZH-003T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SZH-003T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZH-003T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZH-003T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZH-003T-P0.5 fall under?
The SZH-003T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SZH-003T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZH-003T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SZH-003T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZH-003T-P0.5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SZH-003T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZH-003T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SZH-003T-P0.5?
You can fill out our help required form which you can use to request a quote for SZH-003T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.