Status: | Active |
---|---|
Series: | ESD7272 |
RoHS: | Compliant |
Low Capacitance: < 2.0pF |
Protection for IEC61000-4-2 (Level 4) & ISO 10605 Standards |
Low ESD Clamping Voltage |
Benefits |
---|
Helps Maintain Data Line Signal Integrity |
Ensures High Device Level ESD Survivability |
Ensures High System Level ESD Survivability |
Applications |
---|
Sensor Lines |
General I/Os |
End Products |
---|
PWM Inputs/Outputs |
Automotive Control Units |
Description | ESD7272, AEC-Q101.revD Qualified |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 2 |
V(BR) Min (V) | 27 |
VRWM Max (V) | 24 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | SOT-23-3 |
ESD PROTECTION DIODE, SOT-23-3 | element14 |
Esd Protection Diode, Sot-23-3 | Newark Electronics |
ESD Suppressor TVS Dual Common Anode Uni-Dir 15kV 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZESD7272LT1G?
Additional datasheets, footprints and schematics for SZESD7272LT1G are listed on our Part Details page. You can also find images and similar parts to SZESD7272LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD7272LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD7272LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD7272LT1G fall under?
The SZESD7272LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD7272LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD7272LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD7272LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD7272LT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SZESD7272LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD7272LT1G often in real-time on the comparison pages.
What if I can't find stock of SZESD7272LT1G?
You can fill out our help required form which you can use to request a quote for SZESD7272LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.