Status: | Active |
---|---|
Series: | ESD5Z |
RoHS: | Compliant |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,350
in stock
|
Buy Now | |
element14
from US$0.12
|
26,475
in stock
|
Buy Now | |
Farnell
from US$0.12
|
26,475
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0496
|
-
|
Buy Now | |
Avnet America
from US$0.0477
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IEC61000-4-2 up to +/- 30 kV contact |
8x20 us pulse up to 240W |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
General ESD protection for handheld devices |
End Products |
---|
TVS protection for charger line and battery contacts in handheld products |
Description | ESD5Z |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 105 |
V(BR) Min (V) | 5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 |
PPK Max (W) | 158 |
Package Type | SOD-523-2 |
DIODE, AEC-Q101, ESD, 3.3V, SOD-523 | element14 |
ON Semiconductor, SZESD5Z3.3T1G | RS |
ESD Suppressor Zener �30KV 2-Pin SOD-523 T/R | Avnet Silica |
Sod-523 Eut Sngl Cu Pbf/Reel |Onsemi SZESD5Z3.3T1G | Newark Electronics |
SZESD5Z3.3T1G Series 5 V 158 W 105 pF ESD Protection Diode - SOD-523 | Future Electronics |
ESD Suppressor Zener ±30KV 2-Pin SOD-523 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZESD5Z3.3T1G?
Additional datasheets, footprints and schematics for SZESD5Z3.3T1G are listed on our Part Details page. You can also find images and similar parts to SZESD5Z3.3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD5Z3.3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD5Z3.3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD5Z3.3T1G fall under?
The SZESD5Z3.3T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD5Z3.3T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD5Z3.3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD5Z3.3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD5Z3.3T1G have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for SZESD5Z3.3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD5Z3.3T1G often in real-time on the comparison pages.
What if I can't find stock of SZESD5Z3.3T1G?
You can fill out our help required form which you can use to request a quote for SZESD5Z3.3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.