Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Prices starting from US$0.0165
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
16,124
in stock
|
Buy Now | |
element14
from US$0.0389
|
17,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
16,124
in stock
|
Buy Now | |
CoreStaff
from US$0.0190
|
9,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.0165
|
8,700
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.0197
|
-
|
Buy Now |
Product Range | ZE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST ZE Series Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
CRIMP SOCKET CONTACT, ZER, 26-30AWG | element14 |
Contact, Ze Series, Socket, 30 Awg, 26 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SZE-003T-P0.3 | Newark Electronics |
Terminal | Amar Radio Corporation |
26-28 AWG termination Crimp 1.5mm pitch Top entry, Side entry | Future Electronics |
Where can I find additional details, specifications and documents for a SZE-003T-P0.3?
Additional datasheets, footprints and schematics for SZE-003T-P0.3 are listed on our Part Details page. You can also find images and similar parts to SZE-003T-P0.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZE-003T-P0.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZE-003T-P0.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZE-003T-P0.3 fall under?
The SZE-003T-P0.3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SZE-003T-P0.3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZE-003T-P0.3 you can contact the distributor directly for product support, shipping queries etc.
Is the SZE-003T-P0.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZE-003T-P0.3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for SZE-003T-P0.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZE-003T-P0.3 often in real-time on the comparison pages.
What if I can't find stock of SZE-003T-P0.3?
You can fill out our help required form which you can use to request a quote for SZE-003T-P0.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.