Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Prices starting from US$0.0061
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0233
|
35,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.0061
|
472,958
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0206
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0177
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0206
|
39,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
35,756
in stock
|
Buy Now | |
element14
from US$0.0287
|
34,756
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
13,685
in stock
|
Buy Now | |
Conrad
from US$0.0429
|
13,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0120
|
-
|
Buy Now |
Product Range | ZE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST ZE Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 2A |
| Heilind Electronics |
24 - 28 AWG 6.2 mm Long Connector Receptacle Crimp Contact | Future Electronics |
Contact, Ze Series, Socket, 28 Awg, 24 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SZE-002T-P0.3 | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, ZE, 26-24AWG | Farnell |
Content: 1 pc(s) | Conrad |
PITCH1.5,100V,2A,AWG#30 TO #24 | TTI Europe |
Where can I find additional details, specifications and documents for a SZE-002T-P0.3?
Additional datasheets, footprints and schematics for SZE-002T-P0.3 are listed on our Part Details page. You can also find images and similar parts to SZE-002T-P0.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZE-002T-P0.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZE-002T-P0.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZE-002T-P0.3 fall under?
The SZE-002T-P0.3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SZE-002T-P0.3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZE-002T-P0.3 you can contact the distributor directly for product support, shipping queries etc.
Is the SZE-002T-P0.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZE-002T-P0.3 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SZE-002T-P0.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZE-002T-P0.3 often in real-time on the comparison pages.
What if I can't find stock of SZE-002T-P0.3?
You can fill out our help required form which you can use to request a quote for SZE-002T-P0.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.