Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 90m³/h |
---|---|
Supply Voltage V AC | 230V |
Power Rating | - |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 260mm |
External Length / Height | 380mm |
External Width | 260mm |
Filtration Efficiency | 99.97% |
Noise Figure Typ | 53dB |
Weight | 7kg |
Working Pressure | 25mbar |
Fume Extractor, 230V | Newark Electronics |
FUME EXTRACTOR, 230V | element14 |
Where can I find additional details, specifications and documents for a SYSTEM 200?
Additional datasheets, footprints and schematics for SYSTEM 200 are listed on our Part Details page. You can also find images and similar parts to SYSTEM 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYSTEM 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYSTEM 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYSTEM 200 fall under?
The SYSTEM 200 is listed under BOFA Parts.
Can I view similar or alternative parts?
You can view similar parts to SYSTEM 200 when available in the BOFA Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYSTEM 200 you can contact the distributor directly for product support, shipping queries etc.
Is the SYSTEM 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SYSTEM 200 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SYSTEM 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYSTEM 200 often in real-time on the comparison pages.
What if I can't find stock of SYSTEM 200?
You can fill out our help required form which you can use to request a quote for SYSTEM 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.