Status: | Unknown |
---|---|
Series: | RCY Series |
RoHS: | Compliant |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
31,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
31,240
in stock
|
Buy Now | |
element14
from US$0.10
|
31,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.0481
|
12,398
in stock
|
Buy Now | |
Conrad
from US$0.36
|
464
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
123
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Product Range | RCY Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SYM-001T-P0.6 Pin Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | White |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Receptacle, 2.5Mm, White | Newark Electronics |
Vibration-proof, lockable connector for wire to wire. The catch bars on the housing and pin header make an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Versatile, for example for the connection to the battery.This text is machine translated. | Conrad |
| Heilind Electronics |
Connector | Amar Radio Corporation |
2 Position 2.5 mm Pitch Wire to Wire Crimp Receptacle | Future Electronics |
PITCH 2.5MM 3A 250V AWG#28-#22 | TTI Europe |
Where can I find additional details, specifications and documents for a SYR-02TV?
Additional datasheets, footprints and schematics for SYR-02TV are listed on our Part Details page. You can also find images and similar parts to SYR-02TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYR-02TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYR-02TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYR-02TV fall under?
The SYR-02TV is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to SYR-02TV when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYR-02TV you can contact the distributor directly for product support, shipping queries etc.
Is the SYR-02TV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SYR-02TV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Conrad have stock available or on a lead time for SYR-02TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYR-02TV often in real-time on the comparison pages.
What if I can't find stock of SYR-02TV?
You can fill out our help required form which you can use to request a quote for SYR-02TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.