Status: | Unknown |
---|---|
Series: | RCY Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
38,894
in stock
|
Buy Now | |
element14
from US$0.16
|
35,265
in stock
|
Buy Now | |
Farnell
from US$0.10
|
35,265
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
7,779
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Product Range | RCY Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SYM-001T-P0.6 Pin Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | Red |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
| Heilind Electronics |
RCY Socket housing 2 way | RS |
Plug | Transfer Multisort Elektronik |
Connector Housing, Rcpt, 2Pos, 2.5Mm | Newark Electronics |
CONN RCPT HSNG 2POS 2.5MM RED | Future Electronics |
Where can I find additional details, specifications and documents for a SYR-02T?
Additional datasheets, footprints and schematics for SYR-02T are listed on our Part Details page. You can also find images and similar parts to SYR-02T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYR-02T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYR-02T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYR-02T fall under?
The SYR-02T is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to SYR-02T when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYR-02T you can contact the distributor directly for product support, shipping queries etc.
Is the SYR-02T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SYR-02T have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and RS have stock available or on a lead time for SYR-02T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYR-02T often in real-time on the comparison pages.
What if I can't find stock of SYR-02T?
You can fill out our help required form which you can use to request a quote for SYR-02T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.