Status: | Unknown |
---|---|
Series: | RCY Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,345
in stock
|
Buy Now | |
element14
from US$0.07
|
2,345
in stock
|
Buy Now | |
Conrad
from US$0.28
|
844
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Product Range | RCY Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SYF-001T-P0.9 Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | White |
No. of Rows | 2Rows |
RoHS Compliant | Yes |
Plug, 2.5Mm, White | Newark Electronics |
Vibration-proof, lockable connector for wire to wire. The catch bars on the housing and pin header make an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Versatile, for example for the connection to the battery.This text is machine translated. | Conrad |
RCY HOUSING (SYP) | Heilind Electronics |
2 Circuit Plug Housing 2.5mm RCY Connector | Future Electronics |
PITCH 2.5MM 3A 250V AWG#28-#22 | TTI Europe |
Where can I find additional details, specifications and documents for a SYP-02TV-1?
Additional datasheets, footprints and schematics for SYP-02TV-1 are listed on our Part Details page. You can also find images and similar parts to SYP-02TV-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYP-02TV-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYP-02TV-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYP-02TV-1 fall under?
The SYP-02TV-1 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to SYP-02TV-1 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYP-02TV-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SYP-02TV-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SYP-02TV-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Heilind Electronics have stock available or on a lead time for SYP-02TV-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYP-02TV-1 often in real-time on the comparison pages.
What if I can't find stock of SYP-02TV-1?
You can fill out our help required form which you can use to request a quote for SYP-02TV-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.