Status: | Unknown |
---|---|
Series: | YLN Series |
RoHS: | Unknown |
Prices starting from US$0.0228
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
178,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0347
|
81,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0347
|
24,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0228
|
5,509
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
4,000
in stock
|
Buy Now | |
Sorelec
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
-
|
Buy Now | |
element14
from US$0.0440
|
-
|
Buy Now | |
Farnell
from US$0.0390
|
-
|
Buy Now |
Product Range | YLN Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 4.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
YLN pin contact 20 to 16 AWG | RS |
YL TERMINAL PIN CONTACT | Heilind Electronics |
Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SYM-41T-P0.5A?
Additional datasheets, footprints and schematics for SYM-41T-P0.5A are listed on our Part Details page. You can also find images and similar parts to SYM-41T-P0.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYM-41T-P0.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYM-41T-P0.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYM-41T-P0.5A fall under?
The SYM-41T-P0.5A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SYM-41T-P0.5A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYM-41T-P0.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SYM-41T-P0.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SYM-41T-P0.5A have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Chip One Stop and CoreStaff have stock available or on a lead time for SYM-41T-P0.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYM-41T-P0.5A often in real-time on the comparison pages.
What if I can't find stock of SYM-41T-P0.5A?
You can fill out our help required form which you can use to request a quote for SYM-41T-P0.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.