Status: | Active |
---|---|
Series: | SY89871U |
RoHS: | Compliant |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.14
|
159
in stock
|
Buy Now | |
Microchip Technology
from US$7.81
|
11,900
in stock
|
Buy Now | |
Future Electronics
from US$9.80
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
159
in stock
|
Buy Now | |
element14
from US$10.65
|
159
in stock
|
Buy Now | |
Avnet America
from US$10.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bank A: undivided pass-through (QA) |
Bank B: programmable divide by 2, 4, 8, 16 (QB0, QB1) |
Matched delay: all outputs have matched delay, independent of divider setting |
>2.5GHz fMAX |
<250ps tr/tf |
<670ps tpd (matched delay) |
<15ps within-device skew |
231fsRMS phase jitter (typ.) |
Power supply 3.3V or 2.5V |
Unique patent-pending input termination and VT pin for DC- and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) |
TTL/CMOS inputs for select and reset |
100K EP compatible LVPECL outputs |
Parallel programming capability |
Wide operating temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Divider |
---|---|
Description | 2 Banks (÷1, ÷2, ÷4, ÷8, ÷16); 2 Outputs |
Input | ANY |
Output | LVPECL |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 2.5 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 670 |
Icc (mA) | 50 |
Power Supply | 0 |
Max Within Device Skew (ps) | <15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
2.5V/3.3V PECL Output Clock Divider/Fanout | Microchip Technology |
SY89871U-2.5GHz Any Diff. In-to-LVPECL Programmable Clock Divider/ Fanout Buffer | Future Electronics |
Clk Divider/Fan-Out Buffer, 2.5Ghz, Qfn | Newark Electronics |
CLK DIVIDER/FAN-OUT BUFFER, 2.5GHZ, QFN | element14 |
Clock Buffer 3-OUT 16-Pin QFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY89871UMG?
Additional datasheets, footprints and schematics for SY89871UMG are listed on our Part Details page. You can also find images and similar parts to SY89871UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89871UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89871UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89871UMG fall under?
The SY89871UMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY89871UMG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89871UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89871UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89871UMG have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SY89871UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89871UMG often in real-time on the comparison pages.
What if I can't find stock of SY89871UMG?
You can fill out our help required form which you can use to request a quote for SY89871UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.