Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0200
|
18,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
48,539
in stock
|
Buy Now | |
element14
from US$0.0242
|
21,319
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
13,551
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
16,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0175
|
-
|
Buy Now |
Product Range | XH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST XH Series Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact, Socket, 30-26Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-26AWG, CRIMP | element14 |
XH (Contact),Contact, AWG 30 to AWG 26, | RS |
Terminal | Amar Radio Corporation |
XH Series 30-26 AWG Tin Plated Crimp Contact Socket | Future Electronics |
Where can I find additional details, specifications and documents for a SXH-002T-P0.6?
Additional datasheets, footprints and schematics for SXH-002T-P0.6 are listed on our Part Details page. You can also find images and similar parts to SXH-002T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXH-002T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXH-002T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXH-002T-P0.6 fall under?
The SXH-002T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SXH-002T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXH-002T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the SXH-002T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXH-002T-P0.6 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and Amar Radio Corporation have stock available or on a lead time for SXH-002T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXH-002T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of SXH-002T-P0.6?
You can fill out our help required form which you can use to request a quote for SXH-002T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.