Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
237,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0255
|
296,358
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
151,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
8,609
in stock
|
Buy Now | |
element14
from US$0.0418
|
5,679
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0260
|
5,250
in stock
|
Buy Now | |
Farnell
from US$0.0337
|
4,554
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0260
|
1,225
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
236,090
in stock
|
Buy Now | |
Future Electronics
from US$0.0240
|
-
|
Buy Now | |
TTI Europe
from US$0.0189
|
-
|
Buy Now |
Product Range | XA Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
XA crimp pin contact, 28-22 AWG | RS |
Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
CONTACT, PIN, 28-22AWG, CRIMP | element14 |
PIN CONTACT FOR AWG 28-22 | Heilind Electronics |
Terminal | Amar Radio Corporation |
Pin Contact for AWG 28-22 | Future Electronics |
PITCH2.5MM,3A,AWG#28-#20 | TTI Europe |
Where can I find additional details, specifications and documents for a SXAM-001T-P0.6?
Additional datasheets, footprints and schematics for SXAM-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to SXAM-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXAM-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXAM-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXAM-001T-P0.6 fall under?
The SXAM-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SXAM-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXAM-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the SXAM-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXAM-001T-P0.6 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SXAM-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXAM-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of SXAM-001T-P0.6?
You can fill out our help required form which you can use to request a quote for SXAM-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.