Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0250
|
123,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0261
|
59,922
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0260
|
36,750
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
15,342
in stock
|
Buy Now | |
TTI Europe
from US$0.0180
|
14,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0260
|
8,575
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
133,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
-
|
Buy Now | |
Future Electronics
from US$0.0223
|
-
|
Buy Now | |
element14
from US$0.0264
|
-
|
Buy Now | |
Farnell
from US$0.0212
|
-
|
Buy Now |
Product Range | XA Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
XA crimp pin contact, 24-20 AWG | RS |
XA CONTACT (WIRE TO WIRE) | Heilind Electronics |
PITCH 2.5MM 3A 250V AWG#28-#20 | TTI Europe |
Terminal | Amar Radio Corporation |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
XA Series 24-20 AWG Crimp Tin Finish Male Contact | Future Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SXAM-01T-P0.6?
Additional datasheets, footprints and schematics for SXAM-01T-P0.6 are listed on our Part Details page. You can also find images and similar parts to SXAM-01T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXAM-01T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXAM-01T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXAM-01T-P0.6 fall under?
The SXAM-01T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SXAM-01T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXAM-01T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the SXAM-01T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXAM-01T-P0.6 have stock available?
Authorised distributors including RS, Chip One Stop, Heilind Electronics, CoreStaff and TTI Europe have stock available or on a lead time for SXAM-01T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXAM-01T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of SXAM-01T-P0.6?
You can fill out our help required form which you can use to request a quote for SXAM-01T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.