Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0287
|
6,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0191
|
7,329
in stock
|
Buy Now | |
Chip One Stop
from US$0.0166
|
4,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
-
|
Buy Now | |
element14
from US$0.0316
|
-
|
Buy Now | |
Farnell
from US$0.0182
|
-
|
Buy Now |
Product Range | XA Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST XA Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
XA Series 2.5 mm 26 22 AWG Crimp Contact Connector | Future Electronics |
Contact | Transfer Multisort Elektronik |
XM,Socket contact, AWG 26 to AWG 20, Ree | RS |
Contact, Xa Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SXA-001T-P0.6L | Newark Electronics |
CRIMP SOCKET, XA, 26-22AWG, TIN | element14 |
Where can I find additional details, specifications and documents for a SXA-001T-P0.6L?
Additional datasheets, footprints and schematics for SXA-001T-P0.6L are listed on our Part Details page. You can also find images and similar parts to SXA-001T-P0.6L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXA-001T-P0.6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXA-001T-P0.6L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXA-001T-P0.6L fall under?
The SXA-001T-P0.6L is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SXA-001T-P0.6L when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXA-001T-P0.6L you can contact the distributor directly for product support, shipping queries etc.
Is the SXA-001T-P0.6L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXA-001T-P0.6L have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SXA-001T-P0.6L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXA-001T-P0.6L often in real-time on the comparison pages.
What if I can't find stock of SXA-001T-P0.6L?
You can fill out our help required form which you can use to request a quote for SXA-001T-P0.6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.