Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
325,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0110
|
1,276,106
in stock
|
Buy Now | |
TTI Europe
from US$0.0214
|
832,000
in stock
|
Buy Now | |
element14
from US$0.0235
|
388,483
in stock
|
Buy Now | |
Farnell
from US$0.0187
|
313,294
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0187
|
264,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
212,603
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
186,764
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0220
|
49,889
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0187
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0135
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0190
|
8,810
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,184,450
in stock
|
Buy Now | |
Sorelec
-
|
24,000
in stock
|
Buy Now |
Product Range | XA Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | XA Series Plug Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PITCH2.5,3A (AWG#22-#28),250V | TTI Europe |
CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
XA crimp receptacle contact, 28-22 AWG | RS |
TERMINAL 28-22 GA TERMINAL 28-22 GA | Heilind Electronics |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
XA Series 22-28 AWG Wire Gauge Tin Crimp Socket Connector | Future Electronics |
Contact | Transfer Multisort Elektronik |
Terminal | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SXA-001T-P0.6?
Additional datasheets, footprints and schematics for SXA-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to SXA-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXA-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXA-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXA-001T-P0.6 fall under?
The SXA-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SXA-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXA-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the SXA-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXA-001T-P0.6 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, RS and Farnell have stock available or on a lead time for SXA-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXA-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of SXA-001T-P0.6?
You can fill out our help required form which you can use to request a quote for SXA-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.