Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Interface Type | I2C, Serial |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
RoHS Compliant | Yes |
Touchscreen Controller, Resistive, Qfn-20, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SX8656IWLTRT?
Additional datasheets, footprints and schematics for SX8656IWLTRT are listed on our Part Details page. You can also find images and similar parts to SX8656IWLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX8656IWLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX8656IWLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX8656IWLTRT fall under?
The SX8656IWLTRT is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to SX8656IWLTRT when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX8656IWLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX8656IWLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX8656IWLTRT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SX8656IWLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX8656IWLTRT often in real-time on the comparison pages.
What if I can't find stock of SX8656IWLTRT?
You can fill out our help required form which you can use to request a quote for SX8656IWLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.