Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.36
|
42,000
in stock
|
Buy Now | |
element14
from US$6.34
|
1,917
in stock
|
Buy Now | |
Farnell
from US$6.79
|
1,917
in stock
|
Buy Now | |
Newark Electronics
from US$6.40
|
1,838
in stock
|
Buy Now | |
Richardson RFPD
-
|
3,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$5.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SX1276: 3.7 V - 148 dBm 1020 MHz Low Power Long Range Transceiver - QFN - 28 | Future Electronics |
SINGLE CHIP 3 BANDS TRANCEIVER 29X4339 | Farnell |
Single Chip 3 Bands Tranceiver Rohs Compliant: Yes |Semtech SX1276IMLTRT | Newark Electronics |
LORA | Richardson RFPD |
RF Transceiver FSK/GFSK/GMSK/MSK/OOK 1.8V to 3.7V 137MHz to 1020MHz 28-Pin QFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SX1276IMLTRT?
Additional datasheets, footprints and schematics for SX1276IMLTRT are listed on our Part Details page. You can also find images and similar parts to SX1276IMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1276IMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1276IMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1276IMLTRT fall under?
The SX1276IMLTRT is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to SX1276IMLTRT when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1276IMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1276IMLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX1276IMLTRT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for SX1276IMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1276IMLTRT often in real-time on the comparison pages.
What if I can't find stock of SX1276IMLTRT?
You can fill out our help required form which you can use to request a quote for SX1276IMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.