Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.00
|
7,974
in stock
|
Buy Now | |
Symmetry Electronics
from US$4.34
|
89,410
in stock
|
Buy Now | |
Future Electronics
from US$4.24
|
45,000
in stock
|
Buy Now | |
Richardson RFPD
from US$4.45
|
9,000
in stock
|
Buy Now | |
element14
from US$5.98
|
7,974
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
3,282
in stock
|
Buy Now | |
Avnet America
from US$5.93
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
LoRa, sub-GHz RF Transceiver w/ 22dBm PA | Symmetry Electronics |
SX1262 Series 3.7 V 22 dBm 960 MHz 300 kbps Long Range RF Transceiver - QFN - 24 | Future Electronics |
LORA | Richardson RFPD |
LONG RANGE LOW POWER LORA TRANSCEIVER 23AH8948 | Farnell |
Long Range Low Power Lora Transceiver Rohs Compliant: Yes |Semtech SX1262IMLTRT | Newark Electronics |
RF Transceiver FSK 1.8V to 3.7V 150MHz to 960MHz 24-Pin QFN | Avnet America |
Where can I find additional details, specifications and documents for a SX1262IMLTRT?
Additional datasheets, footprints and schematics for SX1262IMLTRT are listed on our Part Details page. You can also find images and similar parts to SX1262IMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1262IMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1262IMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1262IMLTRT fall under?
The SX1262IMLTRT is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to SX1262IMLTRT when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1262IMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1262IMLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX1262IMLTRT have stock available?
Authorised distributors including Symmetry Electronics, Future Electronics, Richardson RFPD, element14 and Farnell have stock available or on a lead time for SX1262IMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1262IMLTRT often in real-time on the comparison pages.
What if I can't find stock of SX1262IMLTRT?
You can fill out our help required form which you can use to request a quote for SX1262IMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.