Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
3,271
in stock
|
Buy Now | |
Symmetry Electronics
from US$4.11
|
23,739
in stock
|
Buy Now | |
Future Electronics
from US$5.52
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
3,271
in stock
|
Buy Now | |
element14
from US$4.99
|
3,271
in stock
|
Buy Now | |
Avnet America
from US$5.63
|
3,000
in stock
|
Buy Now | |
Richardson RFPD
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LoRa, Low Power, sub-GHz RF Transceiver | Symmetry Electronics |
SX1261 Series 3.7 V 15 dBm 960 MHz 300 kbps Long Range RF Transceiver - QFN - 24 | Future Electronics |
Long Range Low Power Lora Transceiver Rohs Compliant: Yes |Semtech SX1261IMLTRT | Newark Electronics |
LONG RANGE LOW POWER LORA TRANSCEIVER 23AH8947 | Farnell |
MLPQ 24/LO Ra Low Power, Sub-GHz RF Transceiver | Avnet America |
LORA | Richardson RFPD |
Where can I find additional details, specifications and documents for a SX1261IMLTRT?
Additional datasheets, footprints and schematics for SX1261IMLTRT are listed on our Part Details page. You can also find images and similar parts to SX1261IMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1261IMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1261IMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1261IMLTRT fall under?
The SX1261IMLTRT is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to SX1261IMLTRT when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1261IMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1261IMLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX1261IMLTRT have stock available?
Authorised distributors including Symmetry Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SX1261IMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1261IMLTRT often in real-time on the comparison pages.
What if I can't find stock of SX1261IMLTRT?
You can fill out our help required form which you can use to request a quote for SX1261IMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.