Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.07
|
2,193
in stock
|
Buy Now | |
element14
from US$3.16
|
2,193
in stock
|
Buy Now | |
Avnet Silica
-
|
129,000
in stock
|
Buy Now | |
Kruse
-
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
-
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
Symmetry Electronics
from US$2.29
|
-
|
Buy Now |
Frequency Min | 863MHz |
---|---|
Frequency Max | 960MHz |
RF / IF Modulation | FSK OOK |
Data Rate | 200Kbps |
Receiving Current | 3mA |
RF IC Case Style | TQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmitting Current | 25mA |
Output Power (dBm) | 12.5dBm |
Sensitivity dBm | -110dBm |
RF Transceiver Applications | AMR Home Automation Low Power Telemetry Wireless Alarm & Security System |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Modulation Type | FSK OOK |
IC, TRANSCIEVER, RF, ISM BAND, 863MHZ | element14 |
RF Transceiver FSK/OOK 2.5V/3.3V 32-Pin TQFN EP T/R | Avnet Silica |
Gpss Wl Sku App1 | Newark Electronics |
SX Series 860 to 960 MHz Ultra-Low Power Integrated UHF Transceiver - TQFN-32 | Future Electronics |
SX1211I084TRT | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SX1211I084TRT?
Additional datasheets, footprints and schematics for SX1211I084TRT are listed on our Part Details page. You can also find images and similar parts to SX1211I084TRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1211I084TRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1211I084TRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1211I084TRT fall under?
The SX1211I084TRT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SX1211I084TRT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1211I084TRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1211I084TRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SX1211I084TRT have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Kruse and Newark Electronics have stock available or on a lead time for SX1211I084TRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1211I084TRT often in real-time on the comparison pages.
What if I can't find stock of SX1211I084TRT?
You can fill out our help required form which you can use to request a quote for SX1211I084TRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.