Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 10A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 10A |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
External Depth | 39mm |
External Length / Height | 37.5mm |
External Width | 20.6mm |
Height | 37.5mm |
Lever Length | 16mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.7mm |
Tab Width | 6.3mm |
Thread Size | 15/32" x 32 NS |
SWITCH, DPDT, CTR OFF | Farnell |
Toggle Switch, On-Off-On, DPST, Non Illuminated, 10 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SX0780/63.?
Additional datasheets, footprints and schematics for SX0780/63. are listed on our Part Details page. You can also find images and similar parts to SX0780/63. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX0780/63. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX0780/63. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX0780/63. fall under?
The SX0780/63. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SX0780/63. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX0780/63. you can contact the distributor directly for product support, shipping queries etc.
Is the SX0780/63. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SX0780/63. have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for SX0780/63..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX0780/63. often in real-time on the comparison pages.
What if I can't find stock of SX0780/63.?
You can fill out our help required form which you can use to request a quote for SX0780/63. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.