Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
13,870
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0330
|
2,546,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0330
|
509,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
29,455
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
16,400
in stock
|
Buy Now | |
element14
from US$0.06
|
14,620
in stock
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JWPF Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Contact Termination | Crimp |
Current Rating | 3A |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
| Heilind Electronics |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
JWPF Series 2 mm Wire to Wire 26-22 AWG Waterproof Disconnectable Tab Connector | Future Electronics |
CONTACT, TAB, 26-22 AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SWPT-001T-025?
Additional datasheets, footprints and schematics for SWPT-001T-025 are listed on our Part Details page. You can also find images and similar parts to SWPT-001T-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWPT-001T-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWPT-001T-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWPT-001T-025 fall under?
The SWPT-001T-025 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SWPT-001T-025 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWPT-001T-025 you can contact the distributor directly for product support, shipping queries etc.
Is the SWPT-001T-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWPT-001T-025 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SWPT-001T-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWPT-001T-025 often in real-time on the comparison pages.
What if I can't find stock of SWPT-001T-025?
You can fill out our help required form which you can use to request a quote for SWPT-001T-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.