Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Unknown |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0375
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0167
|
78,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0396
|
6,000
in stock
|
Buy Now | |
Sorelec
-
|
6,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.0391
|
-
|
Buy Now | |
TTI Europe
from US$0.0317
|
-
|
Buy Now |
Product Range | WPJ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | WPJ Series Tab Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact, Wpj Series, Pin, 22 Awg, 18 Awg, Crimp, Copper Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SWPJT-21T-P0.5 | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Terminal | Amar Radio Corporation |
WPJ Series 5.0mm Pitch 22-18 AWG Contact Receptacle | Future Electronics |
PITCH5.0MM,7A,300V,AWG#22-18 | TTI Europe |
Where can I find additional details, specifications and documents for a SWPJT-21T-P0.5?
Additional datasheets, footprints and schematics for SWPJT-21T-P0.5 are listed on our Part Details page. You can also find images and similar parts to SWPJT-21T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWPJT-21T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWPJT-21T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWPJT-21T-P0.5 fall under?
The SWPJT-21T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SWPJT-21T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWPJT-21T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SWPJT-21T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWPJT-21T-P0.5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Sorelec have stock available or on a lead time for SWPJT-21T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWPJT-21T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of SWPJT-21T-P0.5?
You can fill out our help required form which you can use to request a quote for SWPJT-21T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.