Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Diameter - Imperial | 0.375" |
---|---|
External Diameter - Metric | 9.53mm |
Wrap Material | Polyethylene |
Wrap Color | Black |
Spiral Wrap, Pe, Black, 9.53Mm Od | Newark Electronics |
Where can I find additional details, specifications and documents for a SWP-3/8-B?
Additional datasheets, footprints and schematics for SWP-3/8-B are listed on our Part Details page. You can also find images and similar parts to SWP-3/8-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWP-3/8-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWP-3/8-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWP-3/8-B fall under?
The SWP-3/8-B is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to SWP-3/8-B when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWP-3/8-B you can contact the distributor directly for product support, shipping queries etc.
Is the SWP-3/8-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWP-3/8-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SWP-3/8-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWP-3/8-B often in real-time on the comparison pages.
What if I can't find stock of SWP-3/8-B?
You can fill out our help required form which you can use to request a quote for SWP-3/8-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.