SWP-1/2-B Cable by ICO Rally Corrporation

SPIRAL WRAP PE BLACK 12.7MM OD 100FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.61

Distributor Stock
Logo for Farnell
Farnell
from US$63.10
No stock
Buy Now
Logo for element14
element14
from US$62.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

External Diameter - Imperial 0.5"
External Diameter - Metric 12.7mm
Wrap Material Polyethylene
Wrap Color Black
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.48m
Product Range -

Alternative Descriptions

SPIRAL WRAP, PE, BLACK, 12.7MM OD, 100FT | element14
Spiral Wrap, Pe, Black, 12.7Mm Od, 100Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SWP-1/2-B?

Additional datasheets, footprints and schematics for SWP-1/2-B are listed on our Part Details page. You can also find images and similar parts to SWP-1/2-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SWP-1/2-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWP-1/2-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SWP-1/2-B fall under?

The SWP-1/2-B is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to SWP-1/2-B when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SWP-1/2-B you can contact the distributor directly for product support, shipping queries etc.

Is the SWP-1/2-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SWP-1/2-B have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SWP-1/2-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SWP-1/2-B often in real-time on the comparison pages.

What if I can't find stock of SWP-1/2-B?

You can fill out our help required form which you can use to request a quote for SWP-1/2-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay