Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 2.99 x 1.69 x 1.16 |
---|---|
Dimensions LxWxH (mm) | 75.9 x 42.9 x 29.5 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 1.66 |
Output Voltage (Vdc) | 18 |
Package Type | Wall Plug |
Power (W) | 30 |
Region | North America |
Safety Approvals | FCC, PSE, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 30 |
Special Features | DoE Level VI Efficiency |
Where can I find additional details, specifications and documents for a SWM30-18-NV?
Additional datasheets, footprints and schematics for SWM30-18-NV are listed on our Part Details page. You can also find images and similar parts to SWM30-18-NV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWM30-18-NV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWM30-18-NV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWM30-18-NV fall under?
The SWM30-18-NV is listed under power > ac-dc-power-supplies > external > swm30-n-series > swm30-18-nv.
Can I view similar or alternative parts?
You can view similar parts to SWM30-18-NV when available in the swm30-18-nv range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWM30-18-NV you can contact the distributor directly for product support, shipping queries etc.
Is the SWM30-18-NV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWM30-18-NV have stock available?
There is no stock from authorised distributors for SWM30-18-NV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWM30-18-NV often in real-time on the comparison pages.
What if I can't find stock of SWM30-18-NV?
You can fill out our help required form which you can use to request a quote for SWM30-18-NV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.