Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Switch Operation | - |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 50V |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator / Cap Colour | Red |
Where can I find additional details, specifications and documents for a SWITCH RED PUSH TO MAKE.?
Additional datasheets, footprints and schematics for SWITCH RED PUSH TO MAKE. are listed on our Part Details page. You can also find images and similar parts to SWITCH RED PUSH TO MAKE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWITCH RED PUSH TO MAKE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWITCH RED PUSH TO MAKE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWITCH RED PUSH TO MAKE. fall under?
The SWITCH RED PUSH TO MAKE. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SWITCH RED PUSH TO MAKE. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWITCH RED PUSH TO MAKE. you can contact the distributor directly for product support, shipping queries etc.
Is the SWITCH RED PUSH TO MAKE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWITCH RED PUSH TO MAKE. have stock available?
There is no stock from authorised distributors for SWITCH RED PUSH TO MAKE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWITCH RED PUSH TO MAKE. often in real-time on the comparison pages.
What if I can't find stock of SWITCH RED PUSH TO MAKE.?
You can fill out our help required form which you can use to request a quote for SWITCH RED PUSH TO MAKE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.