Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Current AC Max | 500mA |
External Diameter | 9.5mm |
External Length / Height | 30mm |
Panel Cutout Diameter | 7mm |
Switch, Pushbutton, 500Ma, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a SWITCH BLACK PUSH TO BREAK.?
Additional datasheets, footprints and schematics for SWITCH BLACK PUSH TO BREAK. are listed on our Part Details page. You can also find images and similar parts to SWITCH BLACK PUSH TO BREAK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWITCH BLACK PUSH TO BREAK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWITCH BLACK PUSH TO BREAK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWITCH BLACK PUSH TO BREAK. fall under?
The SWITCH BLACK PUSH TO BREAK. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SWITCH BLACK PUSH TO BREAK. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWITCH BLACK PUSH TO BREAK. you can contact the distributor directly for product support, shipping queries etc.
Is the SWITCH BLACK PUSH TO BREAK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWITCH BLACK PUSH TO BREAK. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SWITCH BLACK PUSH TO BREAK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWITCH BLACK PUSH TO BREAK. often in real-time on the comparison pages.
What if I can't find stock of SWITCH BLACK PUSH TO BREAK.?
You can fill out our help required form which you can use to request a quote for SWITCH BLACK PUSH TO BREAK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.