Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 2.795 x 1.299 x 1.906 |
---|---|
Dimensions LxWxH (mm) | 71 x 33 x 48.4 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 1.4 |
Output Voltage (Vdc) | 18 |
Package Type | Wall Plug |
Power (W) | 25.2 |
Region | North America |
Safety Approvals | FCC, PSE, UL/cUL |
Safety Standards | 60950-1 |
Series Power (W) | 25 |
Special Features | DoE Level VI Efficiency |
Where can I find additional details, specifications and documents for a SWI25-18-N?
Additional datasheets, footprints and schematics for SWI25-18-N are listed on our Part Details page. You can also find images and similar parts to SWI25-18-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWI25-18-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWI25-18-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWI25-18-N fall under?
The SWI25-18-N is listed under power > ac-dc-power-supplies > external > swi25-n-series > swi25-18-n.
Can I view similar or alternative parts?
You can view similar parts to SWI25-18-N when available in the swi25-18-n range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWI25-18-N you can contact the distributor directly for product support, shipping queries etc.
Is the SWI25-18-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWI25-18-N have stock available?
There is no stock from authorised distributors for SWI25-18-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWI25-18-N often in real-time on the comparison pages.
What if I can't find stock of SWI25-18-N?
You can fill out our help required form which you can use to request a quote for SWI25-18-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.