Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 2.835 x 1.339 x 3.543 |
---|---|
Dimensions LxWxH (mm) | 72 x 34 x 90 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 1.6 |
Output Voltage (Vdc) | 15 |
Package Type | Wall Plug |
Power (W) | 24 |
Region | Europe |
Safety Approvals | CE |
Safety Standards | 60950-1, 62368-1 |
Series Power (W) | 24 |
Special Features | CoC Tier 2 Compliant, DoE Level VI Efficiency, LPS Rated |
Where can I find additional details, specifications and documents for a SWI24-15-E?
Additional datasheets, footprints and schematics for SWI24-15-E are listed on our Part Details page. You can also find images and similar parts to SWI24-15-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWI24-15-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWI24-15-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWI24-15-E fall under?
The SWI24-15-E is listed under power > ac-dc-power-supplies > external > swi24-e-series > swi24-15-e.
Can I view similar or alternative parts?
You can view similar parts to SWI24-15-E when available in the swi24-15-e range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWI24-15-E you can contact the distributor directly for product support, shipping queries etc.
Is the SWI24-15-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWI24-15-E have stock available?
There is no stock from authorised distributors for SWI24-15-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWI24-15-E often in real-time on the comparison pages.
What if I can't find stock of SWI24-15-E?
You can fill out our help required form which you can use to request a quote for SWI24-15-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.