Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 3.86 x 1.93 x 1.28 |
---|---|
Dimensions LxWxH (mm) | 98 x 49 x 32.5 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 0.5 |
Output Voltage (Vdc) | 24 |
Package Type | Wall Plug |
Power (W) | 12 |
Region | North America |
Safety Approvals | FCC, UL/cUL |
Safety Standards | 60950-1, UL1310 |
Series Power (W) | 12 |
Special Features | DoE Level VI Efficiency, LPS Rated |
SWI12-SC Series 12 W 24 V 90 to 264 Vin AC/DC Wall Power Supply | Future Electronics |
Wall Mount AC Adapters 12W 24V 0.5A Lvl VI Screw Terminals | Sager |
Where can I find additional details, specifications and documents for a SWI12-24-N-SC?
Additional datasheets, footprints and schematics for SWI12-24-N-SC are listed on our Part Details page. You can also find images and similar parts to SWI12-24-N-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWI12-24-N-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWI12-24-N-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWI12-24-N-SC fall under?
The SWI12-24-N-SC is listed under power > ac-dc-power-supplies > external > swi12-sc-series > swi12-24-n-sc.
Can I view similar or alternative parts?
You can view similar parts to SWI12-24-N-SC when available in the swi12-24-n-sc range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWI12-24-N-SC you can contact the distributor directly for product support, shipping queries etc.
Is the SWI12-24-N-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWI12-24-N-SC have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for SWI12-24-N-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWI12-24-N-SC often in real-time on the comparison pages.
What if I can't find stock of SWI12-24-N-SC?
You can fill out our help required form which you can use to request a quote for SWI12-24-N-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.