Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 1.56 x 1.08 x 1.7 |
---|---|
Dimensions LxWxH (mm) | 39.6 x 27.4 x 43.3 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 3 |
Output Voltage (Vdc) | 5 |
Package Type | Wall Plug |
Power (W) | 15 |
Region | North America |
Safety Approvals | FCC, PSE, UL/cUL |
Safety Standards | 60950-1 |
Series Power (W) | 15 |
Special Features | DoE Level VI Efficiency, LPS Rated |
SWC15-N Series 15 W 5 V Output 3 A Level VI USB / C Inlet AC-DC Power Supply | Future Electronics |
Wall Mount AC Adapters 15W 5V 3A BK NA, 2-PIN USB C 3.1 | Sager |
Where can I find additional details, specifications and documents for a SWC15-S5-NB?
Additional datasheets, footprints and schematics for SWC15-S5-NB are listed on our Part Details page. You can also find images and similar parts to SWC15-S5-NB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWC15-S5-NB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWC15-S5-NB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWC15-S5-NB fall under?
The SWC15-S5-NB is listed under power > ac-dc-power-supplies > external > swc15-n-series > swc15-s5-nb.
Can I view similar or alternative parts?
You can view similar parts to SWC15-S5-NB when available in the swc15-s5-nb range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWC15-S5-NB you can contact the distributor directly for product support, shipping queries etc.
Is the SWC15-S5-NB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWC15-S5-NB have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for SWC15-S5-NB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWC15-S5-NB often in real-time on the comparison pages.
What if I can't find stock of SWC15-S5-NB?
You can fill out our help required form which you can use to request a quote for SWC15-S5-NB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.