Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$92.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$92.38
|
No stock
|
Buy Now |
External Diameter - Imperial | 1" |
---|---|
External Diameter - Metric | 25.4mm |
Wrap Material | Polyethylene, Zero Halogen |
Wrap Color | Natural |
Reel Length (Imperial) | 25ft |
RoHS Compliant | Yes |
Spiral Wrap, Zero Halogen Pe, Natural, 1In Od, 25Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a SW 6 25CLR?
Additional datasheets, footprints and schematics for SW 6 25CLR are listed on our Part Details page. You can also find images and similar parts to SW 6 25CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW 6 25CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW 6 25CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW 6 25CLR fall under?
The SW 6 25CLR is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to SW 6 25CLR when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW 6 25CLR you can contact the distributor directly for product support, shipping queries etc.
Is the SW 6 25CLR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SW 6 25CLR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SW 6 25CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW 6 25CLR often in real-time on the comparison pages.
What if I can't find stock of SW 6 25CLR?
You can fill out our help required form which you can use to request a quote for SW 6 25CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.