Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.5" |
---|---|
External Diameter - Metric | 12.7mm |
Wrap Material | PVC |
Wrap Colour | Black |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.6m |
Bundle Dia Min - Imperial | - |
Bundle Dia Max - Imperial | - |
Bundle Dia Min - Metric | - |
Bundle Dia Max - Metric | - |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PVC (Polyvinylchloride) |
Cable Diameter Max | 76.2mm |
Colour | Black |
For Use With | Wire Harnessing Cable Bundling |
Internal Diameter | 0.5" |
Length | 7.6m |
Material | PVC |
Sleeving / Tubing Type | Spiral Wrap |
Sleeving Colour | Black |
Sleeving Material | PVC (Polyvinylchloride) |
SPIRAL WRAP, PVC, BLK, 76.2MM, 7.6M | Farnell |
Sw53 Black 25 Ft Rohs Compliant: Yes |Alpha Wire SW53 BK008 | Newark Electronics |
Tubing, Spiral Wrap, 1/2IN, PVC, Black, NON FLAMMABLE, 25FT | Alpha Wire SW53 BK008 | RS Americas |
Where can I find additional details, specifications and documents for a SW53 BK008?
Additional datasheets, footprints and schematics for SW53 BK008 are listed on our Part Details page. You can also find images and similar parts to SW53 BK008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW53 BK008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW53 BK008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW53 BK008 fall under?
The SW53 BK008 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW53 BK008 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW53 BK008 you can contact the distributor directly for product support, shipping queries etc.
Is the SW53 BK008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW53 BK008 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SW53 BK008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW53 BK008 often in real-time on the comparison pages.
What if I can't find stock of SW53 BK008?
You can fill out our help required form which you can use to request a quote for SW53 BK008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.