Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Min | 1.39mm |
Terminal Diagonal Max | 1.87mm |
Wire Size AWG Max | 26AWG |
RoHS Compliant | NA |
Wire Wrap, Sleeve, Regular, 24Awg | Newark Electronics |
WIRE WRAPPING SLEEVE, 24-26 AWG | Jonard SW-2426 | RS Americas |
Where can I find additional details, specifications and documents for a SW-2426?
Additional datasheets, footprints and schematics for SW-2426 are listed on our Part Details page. You can also find images and similar parts to SW-2426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW-2426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW-2426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW-2426 fall under?
The SW-2426 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to SW-2426 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW-2426 you can contact the distributor directly for product support, shipping queries etc.
Is the SW-2426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW-2426 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SW-2426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW-2426 often in real-time on the comparison pages.
What if I can't find stock of SW-2426?
You can fill out our help required form which you can use to request a quote for SW-2426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.