Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Sleeve |
---|---|
Wire Wrap Style | - |
Terminal Diagonal Min | - |
Terminal Diagonal Max | - |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Wire Wrap, Sleeve, 22Awg | Newark Electronics |
WIRE WRAPPING SLEEVE, 22-24 AWG | Jonard SW-2224 | RS Americas |
WIRE WRAP, SLEEVE, 22AWG | Farnell |
Where can I find additional details, specifications and documents for a SW-2224?
Additional datasheets, footprints and schematics for SW-2224 are listed on our Part Details page. You can also find images and similar parts to SW-2224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW-2224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW-2224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW-2224 fall under?
The SW-2224 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to SW-2224 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW-2224 you can contact the distributor directly for product support, shipping queries etc.
Is the SW-2224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW-2224 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SW-2224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW-2224 often in real-time on the comparison pages.
What if I can't find stock of SW-2224?
You can fill out our help required form which you can use to request a quote for SW-2224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.