SW520 Electrical by Extech Instruments

SOFTWARE & CABLE FOR RH520A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
20
in stock
Buy Now

SW-520 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Rating 12VA
Secondary Voltages 2 x 10V
Current Rating 1.2A
Isolation Transformer Primary Voltages 1 x 115V
Input Voltage 115VAC
Output Current 1200mA
RoHS Compliant Yes

Alternative Descriptions

Printed Circuit Transformer | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SW520?

Additional datasheets, footprints and schematics for SW520 are listed on our Part Details page. You can also find images and similar parts to SW520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SW520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SW520 fall under?

The SW520 is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to SW520 when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SW520 you can contact the distributor directly for product support, shipping queries etc.

Is the SW520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SW520 have stock available?

Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for SW520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SW520 often in real-time on the comparison pages.

What if I can't find stock of SW520?

You can fill out our help required form which you can use to request a quote for SW520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay