Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
335,100
in stock
|
Buy Now | |
element14
from US$0.0330
|
4,131,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
3,359,000
in stock
|
Buy Now | |
Farnell
from US$0.0318
|
2,949,500
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
207,257
in stock
|
Buy Now | |
Future Electronics
from US$0.0414
|
117,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
73,435
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
16,389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0494
|
13,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
12,239
in stock
|
Buy Now | |
Conrad
from US$0.15
|
5,386
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,307,500
in stock
|
Buy Now | |
Sorelec
-
|
225,000
in stock
|
Buy Now |
Product Range | VH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST VH Series Disconnectable Crimp Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Contact, Socket, 22-16Awg, Crimp | Newark Electronics |
VH 3.96MM CONTACT 22-18 AWG REELED | RS |
NV Series 5.0 mm Pitch 18-22 AWG Connector | Future Electronics |
LOOSE PIECE | Heilind Electronics |
JST Crimp Contact, Socket, 22 ... 18AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board Vibration proof locking mechanism Safety rail at casing allows reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Terminal | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a SVH-21T-P1.1?
Additional datasheets, footprints and schematics for SVH-21T-P1.1 are listed on our Part Details page. You can also find images and similar parts to SVH-21T-P1.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVH-21T-P1.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVH-21T-P1.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVH-21T-P1.1 fall under?
The SVH-21T-P1.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVH-21T-P1.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVH-21T-P1.1 you can contact the distributor directly for product support, shipping queries etc.
Is the SVH-21T-P1.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVH-21T-P1.1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for SVH-21T-P1.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVH-21T-P1.1 often in real-time on the comparison pages.
What if I can't find stock of SVH-21T-P1.1?
You can fill out our help required form which you can use to request a quote for SVH-21T-P1.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.