Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.0256
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
684,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
421,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
204,000
in stock
|
Buy Now | |
element14
from US$0.07
|
204,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
204,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
84,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0256
|
55,290
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
20,705
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,875
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,770
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
2,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
58,000
in stock
|
Buy Now |
Product Range | VL Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VL Series Plug Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PITCH6.2MM, AWG#22-12 | TTI Europe |
CONTACT VL CONNECTOR 14-20 AWG | Heilind Electronics |
Contact, Vl Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SVF-61T-P2.0 | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
VL crimp receptacle contact, 20-14 AWG | RS |
Contact | Transfer Multisort Elektronik |
JST Crimp Contact, Socket, 20 ... 14AWG | Distrelec |
VL Series 6.2 mm Pitch 20-14 AWG Crimp Contact Connector | Future Electronics |
VL Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SVF-61T-P2.0?
Additional datasheets, footprints and schematics for SVF-61T-P2.0 are listed on our Part Details page. You can also find images and similar parts to SVF-61T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVF-61T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVF-61T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVF-61T-P2.0 fall under?
The SVF-61T-P2.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVF-61T-P2.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVF-61T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SVF-61T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVF-61T-P2.0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SVF-61T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVF-61T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of SVF-61T-P2.0?
You can fill out our help required form which you can use to request a quote for SVF-61T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.