Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
21,400
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
46,506
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
22,025
in stock
|
Buy Now | |
element14
from US$0.06
|
21,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,085
in stock
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | - |
Gender | Receptacle |
Product Range | VL Series |
Contact Termination Type | Crimp |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
VL Series 22-16 AWG Crimp Style TIN Socket Contact | Future Electronics |
Contcat, Socket, 22-16 Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 22-16AWG, TIN | element14 |
Contact | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SVF-42T-P2.0?
Additional datasheets, footprints and schematics for SVF-42T-P2.0 are listed on our Part Details page. You can also find images and similar parts to SVF-42T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVF-42T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVF-42T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVF-42T-P2.0 fall under?
The SVF-42T-P2.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVF-42T-P2.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVF-42T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SVF-42T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVF-42T-P2.0 have stock available?
Authorised distributors including CoreStaff, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SVF-42T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVF-42T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of SVF-42T-P2.0?
You can fill out our help required form which you can use to request a quote for SVF-42T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.