Status: | Unknown |
---|---|
Series: | SVE Series |
RoHS: | Unknown |
Product Range | SVE Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4", 1/4" |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CRIMP TERMINAL, FORK, 6MM, YELLOW, PK100 | element14 |
Crimp Terminal, Fork, 1/4", 10Awg, Ylw | Newark Electronics |
Where can I find additional details, specifications and documents for a SVEL5-6?
Additional datasheets, footprints and schematics for SVEL5-6 are listed on our Part Details page. You can also find images and similar parts to SVEL5-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVEL5-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVEL5-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVEL5-6 fall under?
The SVEL5-6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SVEL5-6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVEL5-6 you can contact the distributor directly for product support, shipping queries etc.
Is the SVEL5-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVEL5-6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SVEL5-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVEL5-6 often in real-time on the comparison pages.
What if I can't find stock of SVEL5-6?
You can fill out our help required form which you can use to request a quote for SVEL5-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.