Status: | Unknown |
---|---|
Series: | RV8H Series |
RoHS: | Compliant |
Accessory Type | Spacer |
---|---|
For Use With | IDEC RV8H Series 6mm Interface Relays |
Product Range | RV8H Series |
RoHS Compliant | Yes |
Spacer 2 mm Gray Used With RV8H Series Relays | IDEC Corporation SV9Z-SA2W | RS Americas |
Spacer, 2Mm, Interface Relay | Newark Electronics |
Relay Sockets & Hardware White spacer for 6mm Relay | Sager |
Where can I find additional details, specifications and documents for a SV9Z-SA2W?
Additional datasheets, footprints and schematics for SV9Z-SA2W are listed on our Part Details page. You can also find images and similar parts to SV9Z-SA2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV9Z-SA2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV9Z-SA2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV9Z-SA2W fall under?
The SV9Z-SA2W is listed under Switches & Relays > Relays > Relay Accessories > Other Relay Accessories.
Can I view similar or alternative parts?
You can view similar parts to SV9Z-SA2W when available in the Other Relay Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV9Z-SA2W you can contact the distributor directly for product support, shipping queries etc.
Is the SV9Z-SA2W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SV9Z-SA2W have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SV9Z-SA2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV9Z-SA2W often in real-time on the comparison pages.
What if I can't find stock of SV9Z-SA2W?
You can fill out our help required form which you can use to request a quote for SV9Z-SA2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.